Fast hi-voltage diode STTH1512 15A 1200V
Fast hi-voltage diode STTH1512 15A 1200V
1200 V, 15 A Ultrafast Diode Product overview: STTH1512G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1512G can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262150-STTH1512G
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 105ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: STTH1512
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.1V at 15A
Current - Reverse Leakage at Vr: 15μA at 1200V
Diode Standard 1200V 15A Surface Mount D2PAK
DIODE GEN PURP 1.2KV 15A D2PAK
AID RECTIFIER, DIODE, ULTRAFAST, SMD/SMT, VR REVERSE VOLTAGE: 1.2KV, IF FORWARD CURRENT: 15A, SINGLE, MAX SURGE CURRENT: 200A, IF REVERSE CURRENT: 15UA, RECOVERY TIME: 53NS, 10.4X4.6X9.35MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 250397 | 280-STTH1512G | 1262150-STTH1512G | 497-6095-5-ND | STTH1512G | STTH1512G | 57P2331 | 49029309 |
| Product Name | Schottky Diodes & Rectifiers | 1200 V 15 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH1512G | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Bridge Rectifier |
| Package | D2PAK; D2pak (to-263) | Rail/Tube | D2-PAK | D2PAK | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| trr | 105 ns | 105 ns | ||||||
| IO | 15 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |