Automotive 1200 V, 1 A Ultrafast Diode Product overview: STTH112UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH112UFY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282014-STTH112UFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-14814-1,497-1481
Base Product Number: STTH112
Diode Standard 1200V 1A Surface Mount SMBflat
Diode Standard 1200V 1A Surface Mount SMBflat
Diode Standard 1200V 1A Surface Mount SMBflat
STMicroelectronics, STTH112UFY
STMicroelectronics, STTH112UFY
STMicroelectronics, STTH112UFY
DIODE GEN PURP 1.2KV 1A SMBFLAT
Rectifiers Automotive high voltage ultrafast rectifiers
DIODE GEN PURP 1.2KV 1A SMBFLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH112UFY | 1282014-STTH112UFY | 497-14814-2-ND | 1894369 | 1894369P | STTH112UFY | STTH112UFY | STTH112UFY |
| Product Name | Automotive 1200 V 1 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Package | Cut Tape | Smb flat | SMB; SMB | ECO-PAC 2 | SMB; DO-221AA, SMB Flat Leads | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Diode Type | Standard |