STMicroelectronics, Inc. Single Diodes STTH2R02U

Description
Diode Standard 200V 2A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-5256-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5256-1-ND
Single Diodes 497-5256-1-ND
Diode Standard 200V 2A Surface Mount SMB

Diode Standard 200V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-5256-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5256-2-ND
Single Diodes 497-5256-2-ND
Diode Standard 200V 2A Surface Mount SMB

Diode Standard 200V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-5256-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5256-6-ND
Single Diodes 497-5256-6-ND
Diode Standard 200V 2A Surface Mount SMB

Diode Standard 200V 2A Surface Mount SMB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 249707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249707
Schottky Diodes & Rectifiers 249707
Fast recovery diode STTH2R02U 2A 200V

Fast recovery diode STTH2R02U 2A 200V

Supplier's Site
Schottky Diodes & Rectifiers - 1661119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661119
Schottky Diodes & Rectifiers 1661119
Fast recovery diode STTH2R02U 2A 200V

Fast recovery diode STTH2R02U 2A 200V

Supplier's Site
Singapore, Singapore
SMD 200V 2A Diode and Rectifier
280-STTH2R02U
SMD 200V 2A Diode and Rectifier 280-STTH2R02U
200V 2A Ultrafast Rectifier Diode, SMB, SMD Product overview: STTH2R02U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R02U can be used for catalog matching and distributor lookup.

200V 2A Ultrafast Rectifier Diode, SMB, SMD Product overview: STTH2R02U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R02U can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH2R02U - 054391-STTH2R02U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH2R02U
054391-STTH2R02U
Diodes, Rectifiers - Single - STTH2R02U 054391-STTH2R02U
Manufacturer: STMicroelectronics Win Source Part Number: 054391-STTH2R02U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054391-STTH2R02U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - STTH2R02U - Rochester Electronics
Newburyport, MA, United States
200 V - 2 A ultrafast recovery diode

200 V - 2 A ultrafast recovery diode

Supplier's Site Datasheet
Single Diodes - STTH2R02U - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH2R02U
Single Diodes STTH2R02U
DIODE GEN PURP 200V 2A SMB

DIODE GEN PURP 200V 2A SMB

Supplier's Site Datasheet
Rectifier, 200V, 2A, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics - 26M3759 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 200V, 2A, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics
26M3759
Rectifier, 200V, 2A, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics 26M3759
RECTIFIER, 200V, 2A, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:30ns; Forward Surge Current:75A; Operating Temperature Max:175°C RoHS Compliant: Yes

RECTIFIER, 200V, 2A, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:30ns; Forward Surge Current:75A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH2R02U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH2R02U
Discrete Semiconductor Products - Diodes - Rectifiers STTH2R02U
DIODE GEN PURP 200V 2A SMB

DIODE GEN PURP 200V 2A SMB

Supplier's Site
Bridge Rectifier - 16477837 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16477837
Bridge Rectifier 16477837
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, SMB, R2U MARKING. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, SMB, R2U MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH2R02U
Rectifiers STTH2R02U
Rectifiers ULTRAFAST RECOVERY

Rectifiers ULTRAFAST RECOVERY

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Diodes Step Recovery Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 497-5256-1-ND 249707 280-STTH2R02U 054391-STTH2R02U STTH2R02U STTH2R02U 26M3759 STTH2R02U 16477837 STTH2R02U
Product Name Single Diodes Schottky Diodes & Rectifiers SMD 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - STTH2R02U Single Diodes Rectifier, 200V, 2A, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214aa (smb) Tape and Reel SMB CLIP (SOD 6 NEW) SMB; DO-214AA, SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS
trr 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data