Manufacturer: STMicroelectronics
Win Source Part Number: 898417-STPSC2H12D
Series: ECOPACK®2
Features: Diode Silicon Carbide Schottky 1200 V 2A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC2
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
1200 V power Schottky silicon carbide diode Product overview: STPSC2H12D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC2H12D can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 2A Through Hole TO-220AC
DIODE SIL CARB 1.2KV 2A TO220AC
DIODE SIL CARB 1.2KV 2A TO220AC
SIC SCHOTTKY DIODE, 1.2KV, 2A, TO-220AC; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 1200 V power Schottky silicon carbide diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 898417-STPSC2H12D | 280-STPSC2H12D | 497-17166-ND | STPSC2H12D | STPSC2H12D | 18AC0588 | STPSC2H12D |
| Product Name | Diodes, Rectifiers - Single - STPSC2H12D | Schottky 1200 V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 1.2Kv, 2A, To-220Ac; Product Range Stmicroelectronics | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220AC | TO-220 | TO-220AC | TO-220AC-2 | |||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |||||
| VF | 1.5 volts | 1.5 volts | |||||
| VR | 1200 volts |