Manufacturer: STMicroelectronics
Win Source Part Number: 031558-STTH108A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.65V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH108A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): HS1K F3; US1K F3; US1K R3; US1KHE3/5AT;
Introduction Date: February 12, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)
Rectifier Diode, 1 Phase, 1 Element, 1A, 800V V(RRM), Silicon
800V 1A Ultrafast Rectifier Diode, SMA, 75ns RR Product overview: STTH108A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH108A can be used for catalog matching and distributor lookup.
Fast hi-voltage diode STTH108A 1A 800V
1.65V@1A 75ns 1A 800V DO-214AC Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 800V 1A SMA
DIODE GEN PURP 800V 1A SMA
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 031558-STTH108A | 497-2459-2-ND | STTH108A | 280-STTH108A | 1685748 | STTH108A | 57P2285 | STTH108A | STTH108A | STTH108A |
| Product Name | Diodes, Rectifiers - Single - STTH108A | Single Diodes | 800V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifier Stmicroelectronics | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||||||||
| VF | 1.65 volts | 1.65 volts | 1.65 volts | 1.65 volts | ||||||
| VR | 800 volts | 800 volts | 800 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA | ||||||||
| trr | 75 ns | 75 ns | 75 ns |