Manufacturer: STMicroelectronics
Win Source Part Number: 054028-STTH2002CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon
200 V, 20 A dual Ultrafast Diode Product overview: STTH2002CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH2002CR can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 15A I2PAK
Rectifiers Hi EFFICIENCY ULTRAFAST DIODE
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 054028-STTH2002CR | 497-12683-5-ND | STTH2002CR | 286-STTH2002CR | STTH2002CR | STTH2002CR | 87T3904 |
| Product Name | Diodes, Rectifiers - Arrays - STTH2002CR | Diode Arrays | Dual 200 V 20 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics | |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | Active | ||||
| VF | 1.1 volts | 1.1 volts | |||||
| VR | 200 volts | ||||||
| IR | 0.0100 mA |