Diode Standard 1000V 12A Through Hole TO-220AC ins
Manufacturer: STMicroelectronics
Win Source Part Number: 037642-STTH1210DI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2V @ 12A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220Ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Ultrafast recovery - high voltage diode
12A 1kV Ultrafast Rectifier Diode, TO-220 Product overview: STTH1210DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1kV, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1kV, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210DI can be used for catalog matching and distributor lookup.
Diode Ultrafast 12A 1000V TO220
Diode Ultrafast 12A 1000V TO220
Diode Ultrafast 12A 1000V TO220
DIODE GP 1KV 12A TO220AC INS
Rectifiers Ultrafast recovery high voltage diode
(PRICE/EACH), DFD RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GP 1KV 12A TO220AC INS
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-5149-5-ND | 037642-STTH1210DI | STTH1210DI | 280-STTH1210DI | 6870868P | 6870868 | STTH1210DI | STTH1210DI | 16485851 | STTH1210DI |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH1210DI | 12A 1kV TO-220 Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||||
| Diode Type | Standard | |||||||||
| VF | 2 volts | 2 volts | 2 volts | |||||||
| VR | 1000 volts | 1000 volts | ||||||||
| IR | 0.0100 mA | 0.0100 mA |