STMicroelectronics, Inc. TVS Diodes STRVS248X02C

Description
248V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
248V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13727-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13727-2-ND
TVS Diodes 497-13727-2-ND
248V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMC

248V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
248V 2A TVS Protection Diode - 144-STRVS248X02C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
248V 2A TVS Protection Diode
144-STRVS248X02C
248V 2A TVS Protection Diode 144-STRVS248X02C
Unidirectional TVS Diode, 248V Clamping, 2A Surge, SMC, 150°C Product overview: STRVS248X02C from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 248V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 248V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS248X02C can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 248V Clamping, 2A Surge, SMC, 150°C Product overview: STRVS248X02C from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 248V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 248V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS248X02C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 994335-STRVS248X02C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
994335-STRVS248X02C
Circuit Protection - TVS - Diodes 994335-STRVS248X02C
Win Source Part Number: 994335-STRVS248X02C Category: Circuit Protection>TVS - Diodes Series: STRVS Type: Zener Package: Tape & Reel Applications: MOSFET Protection Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Voltage - Breakdown (Min): 190V Voltage - Clamping (Max) @ Ipp: 248V Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: DO-214AB, SMC Supplier Device Package: SMC Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-13727-6,497-137 27-6,497-13727-2,497 -13727-1,-497-13727- 1,-497-13727-2 Base Product Number: STRVS248 Product Status: Obsolete

Win Source Part Number: 994335-STRVS248X02C
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Tape & Reel
Applications: MOSFET Protection
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 248V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-13727-6,497-13727-6,497-13727-2,497-13727-1,-497-13727-1,-497-13727-2
Base Product Number: STRVS248
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STRVS248X02C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STRVS248X02C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STRVS248X02C
TVS DIODE 171VWM 248VC SMC

TVS DIODE 171VWM 248VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13727-2-ND 144-STRVS248X02C 994335-STRVS248X02C STRVS248X02C
Product Name TVS Diodes 248V 2A TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC SMC
VC 248 volts 248 volts 248 volts
VBR 190 volts 190 volts 190 volts
Unlock Full Specs
to access all available technical data