Diode Array 2 Independent Standard 400V 120A Chassis Mount ISOTOP
400 V, 200 A Low Drop Ultrafast Rectifier Diode Product overview: STTH200L04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200L04TV1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935643-STTH200L04TV1
Features: Diode Array 2 Independent Standard 400 V 120A Chassis Mount ISOTOP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: ISOTOP
Package: Tube
Mounting: Chassis Mount
Family Name: STTH200
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-6089-5, 497-6089-5
DIODE MODULE GP 400V 120A ISOTOP
DIODE MODULE 400V 120A ISOTOP
Rectifiers Rectifier Ultrafast Hi Vltg
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 497-6089-5-ND | 286-STTH200L04TV1 | 935643-STTH200L04TV1 | STTH200L04TV1 | STTH200L04TV1 | STTH200L04TV1 |
| Product Name | Diode Arrays | 400 V 200 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH200L04TV1 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | ||||
| Package | ISOTOP | Rail/Tube | ISOTOP® | ISOTOP | ||
| RoHS Compliant | RoHS | |||||
| IO | 120 amps | |||||
| Diode Type | Diode Array 2 Independent Standard 400 V 120A Chassis Mount ISOTOP |