600 V, 15 A Turbo 2 Soft Ultrafast Recovery Diode Product overview: STTH15RQ06W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15RQ06W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281989-STTH15RQ06W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 15 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17599
Base Product Number: STTH15
Diode Standard 600V 15A Through Hole DO-247
DIODE GEN PURP 600V 15A DO247
Rectifiers Turbo 2 ultrafast high voltage rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STTH15RQ06W | 1281989-STTH15RQ06W | 497-17599-ND | 33AC3282 | STTH15RQ06W | STTH15RQ06W |
| Product Name | 600 V 15 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 2.95 volts | 2.95 volts | ||||
| VR | 600 volts | |||||
| IR | 0.0200 mA |