Manufacturer: STMicroelectronics
Win Source Part Number: 1262162-STTH2002D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 40ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: STTH2002
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 20A
Current - Reverse Leakage at Vr: 10μA at 200V
Diode Standard 200V 20A Through Hole TO-220AC
200V 20A Ultrafast Rectifier Diode TO-220AC Product overview: STTH2002D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2002D can be used for catalog matching and distributor lookup.
Rectifiers Recovery Diode Ultra Fast
DIODE GEN PURP 200V 20A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1262162-STTH2002D | 497-5276-5-ND | 280-STTH2002D | STTH2002D | 57P2374 | STTH2002D |
| Product Name | Electronic Wholesale - STTH2002D | Single Diodes | 200V 20A Diode and Rectifier | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.1 volts | 1.1 volts | ||||
| VR | 200 volts | |||||
| IR | 0.0100 mA | |||||
| trr | 40 ns | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |