DIODE SCHOTTKY 100V 2A SOD123F
AUTOMOTIVE 100 V, 2 A POWER SCHO
DIODE SCHOTTKY 100V 2A SOD123F
AUTOMOTIVE 100 V, 2 A POWER SCHO
AUTOMOTIVE 100 V, 2 A POWER SCHO
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Power Diodes | Rectifiers |
| Product Number | 2735133 | 497-STPST2H100ZFYDKR-ND | STPST2H100ZFY | STPST2H100ZFY |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | ECOPACK | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | |||
| Tj | -40 to 175 C (-40 to 347 F) |