Win Source Part Number: 1135542-STS232240U30
Category: Circuit Protection>TVS - Diodes
Series: BUSSMANN
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 55V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.10.0080
Mfr: Eaton - Electronics Division
Other Names: 283-STS232240U301DKR
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
ESD Suppressor Diode TVS Uni-Dir 24V 55Vc 3-Pin SOT-23 T/R Product overview: STS232240U301 from Eaton is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STS232240U301 can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 24V, 350W, SOT-23 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1135542-STS232240U301 | 283-STS232240U301CT-ND | 144-STS232240U301 | 45AJ8575 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 24V SOT-23 TVS Protection Diode | Tvs Diode, Unidir, 24V, 350W, Sot-23 Rohs Compliant Eaton Bussmann |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | |
| Peak Pulse Power | 350 watts | 350 watts | ||
| VC | 55 volts | 55 volts | ||
| VBR | 26.7 volts | 26.7 volts | ||
| CT | 30 pF |