Manufacturer: STMicroelectronics
Win Source Part Number: 134369-STTA512F
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ISOWATT-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
5A, 1200V, SILICON, RECTIFIER DIODE, PLASTIC, ISOWATT220AC, 2 PIN Product overview: STTA512F from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA512F can be used for catalog matching and distributor lookup.
Diode Standard 1200V 5A Through Hole ISOWATT-220AC
DIODE GP 1.2KV 5A ISOWATT-220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 134369-STTA512F | 280-STTA512F | 497-2690-5-ND | STTA512F |
| Product Name | Diodes, Rectifiers - Single - STTA512F | 5A 1200V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 2.2 volts | 2.2 volts | ||
| VR | 1200 volts | |||
| IR | 0.1000 mA | |||
| trr | 95 ns |