Manufacturer: STMicroelectronics
Win Source Part Number: 038170-STTH1002CB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
200V 10A Ultrafast Diode, DPAK, Surface Mount Product overview: STTH1002CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CB can be used for catalog matching and distributor lookup.
Diode Ultra Fast Rectifier 200V 8A
Diode Ultra Fast Rectifier 200V 8A
Diode Ultra Fast Rectifier 200V 8A
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 8A DPAK
DIODE ARRAY GP 200V 8A DPAK
DIODE ARRAY GP 200V 8A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 038170-STTH1002CB | 286-STTH1002CB | 7146904 | 7146904P | 497-3536-5-ND | STTH1002CB | 761-STTH1002CB | STTH1002CB | STTH1002CB |
| Product Name | Diodes, Rectifiers - Arrays - STTH1002CB | SMD 200V 10A DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diode Arrays | DIODE ARRAY GP 200V 8A DPAK | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | Schottky | Standard | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||||
| VR | 200 volts | 200 volts | 200 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA |