STMicroelectronics, Inc. TVS Diodes STRVS222X02F

Description
222V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet
Description
222V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13724-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13724-3-ND
TVS Diodes 497-13724-3-ND
222V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201

222V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Tvs Diode, 154V, Unidir, Do-201; Product Range Stmicroelectronics - 06X3728 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 154V, Unidir, Do-201; Product Range Stmicroelectronics
06X3728
Tvs Diode, 154V, Unidir, Do-201; Product Range Stmicroelectronics 06X3728
TVS DIODE, 154V, UNIDIR, DO-201; Product Range:STRVSX Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:154V; Clamping Voltage Max:222V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:171V RoHS Compliant: Yes

TVS DIODE, 154V, UNIDIR, DO-201; Product Range:STRVSX Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:154V; Clamping Voltage Max:222V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:171V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STRVS222X02F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STRVS222X02F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STRVS222X02F
TVS DIODE 154VWM 222VC DO201

TVS DIODE 154VWM 222VC DO201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13724-3-ND 06X3728 STRVS222X02F
Product Name TVS Diodes Tvs Diode, 154V, Unidir, Do-201; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201
VC 222 volts 222 volts
VBR 171 volts 171 volts 171 volts
IFSM 2 amps
Unlock Full Specs
to access all available technical data