Manufacturer: STMicroelectronics
Win Source Part Number: 031573-STTH2003CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
300V, 20 A Ultrafast Diode Product overview: STTH2003CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH2003CG-TR can be used for catalog matching and distributor lookup.
(PRICE/TC) RECTIFIER, DUAL, 20A, 300V, TO-262; REPETITIVE REVERSE VOLTAGE VRRM MAX:300V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.25V; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, DUAL, 20A, 300V, TO-262; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 300V 10A D2PAK
Rectifiers 2X10 Amp 300 Volt
DIODE ARRAY GP 300V 10A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 031573-STTH2003CG-TR | 497-6591-1-ND | 286-STTH2003CG-TR | 110301094 | 51AC9609 | 57P2379 | STTH2003CG-TR | STTH2003CG-TR | STTH2003CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STTH2003CG-TR | Diode Arrays | 300V 20 A Diode and Rectifier | Diode | Rectifier, Dual, 20A, 300V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays |
| Diode Type | Standard | ||||||||
| Life Cycle Stage | Active | Active | |||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||||
| VR | 300 volts | 300 volts | |||||||
| IR | 0.0200 mA | 0.0200 mA |