Manufacturer: STMicroelectronics
Win Source Part Number: 1103934-STTH1R06UFY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 1A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Standard 600V 1A Surface Mount SMBflat
Diode Standard 600V 1A Surface Mount SMBflat
Diode Standard 600V 1A Surface Mount SMBflat
Automotive 600 V, 1 A Turbo 2 Ultrafast Diode Product overview: STTH1R06UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06UFY can be used for catalog matching and distributor lookup.
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifiers
DIODE GEN PURP 600V 1A SMBFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1103934-STTH1R06UFY | 497-15325-6-ND | 280-STTH1R06UFY | STTH1R06UFY | 41Y5991 | STTH1R06UFY |
| Product Name | Diodes, Rectifiers - Single - STTH1R06UFY | Single Diodes | Automotive 600 V 1 A Diode and Rectifier | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.9 volts | 1.9 volts | ||||
| VR | 600 volts | |||||
| IR | 1.00E-3 mA | |||||
| trr | 45 ns |