Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-247-3
200 V, 20 A dual Ultrafast Rectifier Diode Product overview: STTH20W02CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20W02CW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103944-STTH20W02CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 10A TO247
Rectifiers Turbo 2 Ultrafast 2 x 10A 200V 20ns
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-13176-ND | 286-STTH20W02CW | 1103944-STTH20W02CW | STTH20W02CW | STTH20W02CW |
| Product Name | Diode Arrays | Dual 200 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH20W02CW | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247 | TO-247 | TO-247 |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps |