STMicroelectronics, Inc. Single Diodes STTA806DI

Description
Diode Standard 600V 8A Through Hole TO-220AC ins
Request a Quote Datasheet
Description
Diode Standard 600V 8A Through Hole TO-220AC ins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-2399-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2399-ND
Single Diodes 497-2399-ND
Diode Standard 600V 8A Through Hole TO-220AC ins

Diode Standard 600V 8A Through Hole TO-220AC ins

Buy Now Datasheet
Diodes, Rectifiers - Single - STTA806DI - 031555-STTA806DI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA806DI
031555-STTA806DI
Diodes, Rectifiers - Single - STTA806DI 031555-STTA806DI
Manufacturer: STMicroelectronics Win Source Part Number: 031555-STTA806DI Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 8A Reverse Recovery Time (trr): 52ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC ins Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031555-STTA806DI
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 8A
Reverse Recovery Time (trr): 52ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8A 600V Diode and Rectifier - 280-STTA806DI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 600V Diode and Rectifier
280-STTA806DI
8A 600V Diode and Rectifier 280-STTA806DI
8A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: STTA806DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA806DI can be used for catalog matching and distributor lookup.

8A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: STTA806DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA806DI can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTA806DI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA806DI
Discrete Semiconductor Products - Diodes - Rectifiers STTA806DI
DIODE GP 600V 8A TO220AC INS

DIODE GP 600V 8A TO220AC INS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 497-2399-ND 031555-STTA806DI 280-STTA806DI STTA806DI
Product Name Single Diodes Diodes, Rectifiers - Single - STTA806DI 8A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.75 volts 1.75 volts
VR 600 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Medium power Schottky barrier single diode - BAT760F - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers
RF Diodes - BAR6303WE6327HTSA1 - 096204-BAR6303WE6327HTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
6 suppliers