Diode Standard 600V 8A Surface Mount D2PAK
8A 600V Rectifier Diode, TO-263-3, Surface Mount Product overview: STTA806G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA806G can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935635-STTA806G
Series: TURBOSWITCH™
Features: Diode Standard 600 V 8A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STTA806
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 8A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | STTA806G-ND | 280-STTA806G | 935635-STTA806G | STTA806G |
| Product Name | Single Diodes | SMD 8A 600V Diode and Rectifier | Diodes, Rectifiers - Single - STTA806G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -65 C (-85 F) | ||
| Package | Rail/Tube | |||
| RoHS Compliant | RoHS | |||
| IO | 8 amps |