STMicroelectronics, Inc. TVS Diodes STRVS241X02E

Description
241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote Datasheet
Description
241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13726-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13726-3-ND
TVS Diodes 497-13726-3-ND
241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1130474-STRVS241X02E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1130474-STRVS241X02E
Circuit Protection - TVS - Diodes 1130474-STRVS241X02E
Win Source Part Number: 1130474-STRVS241X02E Category: Circuit Protection>TVS - Diodes Series: STRVS Type: Zener Package: Cut Tape (CT),Tape & Box (TB) Applications: MOSFET Protection Standard Package: 1,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Voltage - Breakdown (Min): 190V Voltage - Clamping (Max) @ Ipp: 241V Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A (8/20µs) Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 (DO-204AC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-13726-3,497-1372 6-1,-497-13726-1,-49 7-13726-3 Base Product Number: STRVS241 Product Status: Obsolete

Win Source Part Number: 1130474-STRVS241X02E
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: MOSFET Protection
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 241V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13726-3,497-13726-1,-497-13726-1,-497-13726-3
Base Product Number: STRVS241
Product Status: Obsolete

Buy Now Datasheet
241V 2A TVS Protection Diode - 144-STRVS241X02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
241V 2A TVS Protection Diode
144-STRVS241X02E
241V 2A TVS Protection Diode 144-STRVS241X02E
Unidirectional TVS Diode, 241V Clamping, DO-15, 2A Surge Product overview: STRVS241X02E from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 241V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 241V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS241X02E can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 241V Clamping, DO-15, 2A Surge Product overview: STRVS241X02E from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 241V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 241V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS241X02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STRVS241X02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STRVS241X02E
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STRVS241X02E
TVS DIODE 171VWM 241VC DO15

TVS DIODE 171VWM 241VC DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13726-3-ND 1130474-STRVS241X02E 144-STRVS241X02E STRVS241X02E
Product Name TVS Diodes Circuit Protection - TVS - Diodes 241V 2A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Ammo Pack DO-15; DO-15 (DO-204AC)
VC 241 volts 241 volts 241 volts
VBR 190 volts 190 volts 190 volts
Unlock Full Specs
to access all available technical data