Manufacturer: STMicroelectronics
Win Source Part Number: 111124-STTH3002CG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 20μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
200V 30A Dual Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH3002CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3002CG can be used for catalog matching and distributor lookup.
D2PAK Fast recovery/high efficiency diode ROHS
DIODE ARRAY GP 200V 15A D2PAK
RECTIFIER, DUAL, 30A, 200V, TO-263; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.18V; Reverse Recovery Time:22ns; Forward Surge Current:180A RoHS Compliant: Yes
DIODE ARRAY GP 200V 15A D2PAK
Rectifiers Hi EFFICIENCY ULTRAFAST DIODE
RECTIFIER, DUAL, 30A, 200V, TO-263; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.18V; REVERSE RECOVERY TIME TRR MAX:22NS; NO. OF PINS:3 PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 111124-STTH3002CG | 497-3550-5-ND | 286-STTH3002CG | STTH3002CG | STTH3002CG | 45AC7758 | STTH3002CG | STTH3002CG | 49029333 |
| Product Name | Diodes, Rectifiers - Arrays - STTH3002CG | Diode Arrays | Dual 200V 30A Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 30A, 200V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode Arrays | Rectifiers | Bridge Rectifier |
| Diode Type | Standard | ||||||||
| Life Cycle Stage | Active | Active | |||||||
| VF | 1.05 volts | 1.05 volts | 1.18 volts | 1.05 volts | |||||
| VR | 200 volts | 200 volts | |||||||
| IR | 0.0200 mA | 0.0200 mA |