STMicroelectronics, Inc. 600V 20A Diode and Rectifier STTH20LCD06CT

Description
600V 20A Switching Rectifier Diode, TO-220AB, 50ns Product overview: STTH20LCD06CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20LCD06CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 20A Switching Rectifier Diode, TO-220AB, 50ns Product overview: STTH20LCD06CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20LCD06CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A Diode and Rectifier
286-STTH20LCD06CT
600V 20A Diode and Rectifier 286-STTH20LCD06CT
600V 20A Switching Rectifier Diode, TO-220AB, 50ns Product overview: STTH20LCD06CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20LCD06CT can be used for catalog matching and distributor lookup.

600V 20A Switching Rectifier Diode, TO-220AB, 50ns Product overview: STTH20LCD06CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20LCD06CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-10084-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-10084-5-ND
Diode Arrays 497-10084-5-ND
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH20LCD06CT - 795817-STTH20LCD06CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH20LCD06CT
795817-STTH20LCD06CT
Diodes, Rectifiers - Arrays - STTH20LCD06CT 795817-STTH20LCD06CT
Manufacturer: STMicroelectronics Win Source Part Number: 795817-STTH20LCD06CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: STTH20LCD06CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UF2006CT_T0_10001; UF2006CT_00001; UF2006CT_10001; UF2006CT; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795817-STTH20LCD06CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: STTH20LCD06CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UF2006CT_T0_10001; UF2006CT_00001; UF2006CT_10001; UF2006CT;
Introduction Date: July 24, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH20LCD06CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH20LCD06CT
Discrete Semiconductor Products - Diodes - Rectifiers STTH20LCD06CT
DIODE ARRAY GP 600V 10A TO220

DIODE ARRAY GP 600V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STTH20LCD06CT 497-10084-5-ND 795817-STTH20LCD06CT STTH20LCD06CT
Product Name 600V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STTH20LCD06CT Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Voltage regulator double diodes - BZB784-C13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers