Manufacturer: STMicroelectronics
Win Source Part Number: 1262163-STTH2002DI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Insulated, TO-220AC
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH2002
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC ins
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SFA1604G 00TUC; FES16DTR_Q; FES16DTR;
Introduction Date: May 03, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Diode Standard 200V 20A Through Hole TO-220AC ins
200V 20A Ultrafast Rectifier Diode, TO-220AC Product overview: STTH2002DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2002DI can be used for catalog matching and distributor lookup.
DIODE GP 200V 20A TO220AC INS
FAST RECOVERY DIODE, 20A, 200V, TO-220AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Single
DIODE GEN PURP 200V 20A TO220AC
Rectifiers Recovery Diode Ultra Fast
DIODE GP 200V 20A TO220AC INS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 1262163-STTH2002DI | 497-5277-5-ND | 280-STTH2002DI | STTH2002DI | 57P2375 | 761-STTH2002DI | STTH2002DI | STTH2002DI |
| Product Name | Diodes, Rectifiers - Single - STTH2002DI | Single Diodes | 200V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 20A, 200V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | DIODE GEN PURP 200V 20A TO220AC | Rectifiers | Single Diodes |
| Configuration | Single | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | 200 volts | 200 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | 0.0100 mA | |||||
| trr | 40 ns | 16 ns | 40 ns |