Diode Standard 200V 12A Through Hole TO-220AC
200 V, 12 A Ultrafast Diode Product overview: STTH1202D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1202D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054025-STTH1202D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Rectifiers ULTRAFAST RECOVERY DIODE
DIODE, SINGLE, 200V, 12A, TO-220AC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 200V 12A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-7577-5-ND | 280-STTH1202D | 054025-STTH1202D | STTH1202D | 64988665 | STTH1202D |
| Product Name | Single Diodes | 200 V 12 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH1202D | Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||
| Package | Rail/Tube | TO-220AC-2 | TO-220 | |||
| RoHS Compliant | RoHS | |||||
| IO | 12 amps | |||||
| Diode Type | Standard |