STMicroelectronics, Inc. Diode and Rectifier STTH10BC065CT

Description
STTH10BC065CT Product overview: STTH10BC065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10BC065CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
STTH10BC065CT Product overview: STTH10BC065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10BC065CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-STTH10BC065CT
Diode and Rectifier 286-STTH10BC065CT
STTH10BC065CT Product overview: STTH10BC065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10BC065CT can be used for catalog matching and distributor lookup.

STTH10BC065CT Product overview: STTH10BC065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10BC065CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282860-STTH10BC065CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282860-STTH10BC065CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282860-STTH10BC065CT
Win Source Part Number: 1282860-STTH10BC065C T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 5 A Reverse Recovery Time (trr): 70 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 650 V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: STTH10BC065CT INACTIVE,497-11878-5 ,-497-11878-5,STTH10 BC065CT,STTH10BC065C TINACTIVE Base Product Number: STTH10 Product Status: Obsolete

Win Source Part Number: 1282860-STTH10BC065CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 5 A
Reverse Recovery Time (trr): 70 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 650 V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STTH10BC065CT INACTIVE,497-11878-5,-497-11878-5,STTH10BC065CT,STTH10BC065CTINACTIVE
Base Product Number: STTH10
Product Status: Obsolete

Buy Now Datasheet
Diode Arrays - 497-11878-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11878-5-ND
Diode Arrays 497-11878-5-ND
Diode Array 1 Pair Common Cathode Standard 650V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 650V 5A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH10BC065CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH10BC065CT
Discrete Semiconductor Products - Diodes - Rectifiers STTH10BC065CT
DIODE ARRAY GP 650V 5A TO220

DIODE ARRAY GP 650V 5A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STTH10BC065CT 1282860-STTH10BC065CT 497-11878-5-ND STTH10BC065CT
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
IO 5 amps
Diode Type Standard
VF 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data