Manufacturer: STMicroelectronics
Win Source Part Number: 935640-STTH15L06G
Features: Diode Standard 600 V 20A Surface Mount D²PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STTH15L06
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-3816-5, 497-3816-5-NDR
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH15L06G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15L06G can be used for catalog matching and distributor lookup.
Diode Standard 600V 20A Surface Mount D2PAK
DIODE GEN PURP 600V 20A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 935640-STTH15L06G | 280-STTH15L06G | 497-3816-5-ND | STTH15L06G |
| Product Name | Diodes, Rectifiers - Single - STTH15L06G | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 600 V 20A Surface Mount D²PAK | |||
| Package | Rail/Tube | D2PAK | ||
| RoHS Compliant | RoHS | |||
| IO | 20 amps |