STMicroelectronics, Inc. Schottky 1200 V 20 A Diode and Rectifier STPSC20H12WL

Description
1200 V, 20 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12WL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200 V, 20 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12WL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1200 V 20 A Diode and Rectifier - 280-STPSC20H12WL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1200 V 20 A Diode and Rectifier
280-STPSC20H12WL
Schottky 1200 V 20 A Diode and Rectifier 280-STPSC20H12WL
1200 V, 20 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12WL can be used for catalog matching and distributor lookup.

1200 V, 20 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12WL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17641-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17641-ND
Single Diodes 497-17641-ND
Diode Silicon Carbide Schottky 1200V 20A Through Hole DO-247

Diode Silicon Carbide Schottky 1200V 20A Through Hole DO-247

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281973-STPSC20H12WL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281973-STPSC20H12WL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281973-STPSC20H12WL
Win Source Part Number: 1281973-STPSC20H12WL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 120 µA @ 1200 V Capacitance @ Vr, F: 1650pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-247-2 (Straight Leads) Supplier Device Package: DO-247 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17641 Base Product Number: STPSC20

Win Source Part Number: 1281973-STPSC20H12WL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 120 µA @ 1200 V
Capacitance @ Vr, F: 1650pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17641
Base Product Number: STPSC20

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC20H12WL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC20H12WL
Discrete Semiconductor Products - Diodes - Rectifiers STPSC20H12WL
DIODE SIL CARB 1.2KV 20A DO247

DIODE SIL CARB 1.2KV 20A DO247

Supplier's Site
Rectifier Stmicroelectronics - 48AC3542 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48AC3542
Rectifier Stmicroelectronics 48AC3542
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC20H12WL
Schottky Diodes & Rectifiers STPSC20H12WL
Schottky Diodes & Rectifiers 1200V power Schottky silicon-carbide diode

Schottky Diodes & Rectifiers 1200V power Schottky silicon-carbide diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-STPSC20H12WL 497-17641-ND 1281973-STPSC20H12WL STPSC20H12WL 48AC3542 STPSC20H12WL
Product Name Schottky 1200 V 20 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAT85,113 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BA885 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers