STMicroelectronics, Inc. Single Diodes STTH110UFY

Description
Diode Standard 1000V 1A Surface Mount SMBflat
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount SMBflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-14813-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14813-6-ND
Single Diodes 497-14813-6-ND
Diode Standard 1000V 1A Surface Mount SMBflat

Diode Standard 1000V 1A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-14813-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14813-2-ND
Single Diodes 497-14813-2-ND
Diode Standard 1000V 1A Surface Mount SMBflat

Diode Standard 1000V 1A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-14813-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14813-1-ND
Single Diodes 497-14813-1-ND
Diode Standard 1000V 1A Surface Mount SMBflat

Diode Standard 1000V 1A Surface Mount SMBflat

Buy Now Datasheet
Automotive 1000 V 1 A Diode and Rectifier - 280-STTH110UFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000 V 1 A Diode and Rectifier
280-STTH110UFY
Automotive 1000 V 1 A Diode and Rectifier 280-STTH110UFY
Automotive 1000 V, 1 A Ultrafast Diode Product overview: STTH110UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1000 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH110UFY can be used for catalog matching and distributor lookup.

Automotive 1000 V, 1 A Ultrafast Diode Product overview: STTH110UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1000 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH110UFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282006-STTH110UFY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282006-STTH110UFY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282006-STTH110UFY
Win Source Part Number: 1282006-STTH110UFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBflat ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-14813-1,497-1481 3-2,-497-14813-6,497 -14813-6,-497-14813- 1,-497-14813-2 Base Product Number: STTH110

Win Source Part Number: 1282006-STTH110UFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-14813-1,497-14813-2,-497-14813-6,497-14813-6,-497-14813-1,-497-14813-2
Base Product Number: STTH110

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH110UFY
Rectifiers STTH110UFY
Rectifiers Automotive high voltage ultrafast rectifiers

Rectifiers Automotive high voltage ultrafast rectifiers

Buy Now Datasheet
Rectifier Stmicroelectronics - 55X3691 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
55X3691
Rectifier Stmicroelectronics 55X3691
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH110UFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH110UFY
Discrete Semiconductor Products - Diodes - Rectifiers STTH110UFY
DIODE GEN PURP 1KV 1A SMBFLAT

DIODE GEN PURP 1KV 1A SMBFLAT

Supplier's Site
Single Diodes - STTH110UFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH110UFY
Single Diodes STTH110UFY
DIODE GEN PURP 1KV 1A SMBFLAT

DIODE GEN PURP 1KV 1A SMBFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 497-14813-6-ND 280-STTH110UFY 1282006-STTH110UFY STTH110UFY 55X3691 STTH110UFY STTH110UFY
Product Name Single Diodes Automotive 1000 V 1 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Cut Tape ECO-PAC 2 SMB SMB; DO-221AA, SMB Flat Leads
RoHS Compliant RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers
1 V 1200 V Diode and Rectifier - 299-36MT120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
View Details
2 suppliers