STMicroelectronics, Inc. Schottky 650 V 2 A Diode and Rectifier STPSC2H065B-TR

Description
650 V, 2 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC2H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC2H065B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650 V, 2 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC2H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC2H065B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 650 V 2 A Diode and Rectifier
280-STPSC2H065B-TR
Schottky 650 V 2 A Diode and Rectifier 280-STPSC2H065B-TR
650 V, 2 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC2H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC2H065B-TR can be used for catalog matching and distributor lookup.

650 V, 2 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC2H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC2H065B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282082-STPSC2H065B-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282082-STPSC2H065B-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282082-STPSC2H065B-TR
Win Source Part Number: 1282082-STPSC2H065B- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 2 A Current - Reverse Leakage @ Vr: 20 µA @ 650 V Capacitance @ Vr, F: 135pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPSC2H065B-CT,4 97-STPSC2H065B-DKR,4 97-STPSC2H065B-TR Base Product Number: STPSC2

Win Source Part Number: 1282082-STPSC2H065B-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 2 A
Current - Reverse Leakage @ Vr: 20 µA @ 650 V
Capacitance @ Vr, F: 135pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPSC2H065B-CT,497-STPSC2H065B-DKR,497-STPSC2H065B-TR
Base Product Number: STPSC2

Buy Now Datasheet
Single Diodes - 497-STPSC2H065B-CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 2A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 2A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-STPSC2H065B-DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 2A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 2A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-STPSC2H065B-TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 2A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 2A Surface Mount DPAK

Buy Now Datasheet
Rectifier Stmicroelectronics - 39AH3666 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
39AH3666
Rectifier Stmicroelectronics 39AH3666
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC2H065B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC2H065B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC2H065B-TR
DIODE SIL CARBIDE 650V 2A DPAK

DIODE SIL CARBIDE 650V 2A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 280-STPSC2H065B-TR 1282082-STPSC2H065B-TR 497-STPSC2H065B-CT-ND 39AH3666 STPSC2H065B-TR
Product Name Schottky 650 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Unlock Full Specs
to access all available technical data