800 V, 1 A Ultrafast Diode Product overview: STTH108 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH108 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Through Hole DO-41
Manufacturer: STMicroelectronics
Win Source Part Number: 054024-STTH108
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.65V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 800V 1A DO41
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STTH108 | 497-14737-3-ND | 054024-STTH108 | 57P2284 | STTH108 | STTH108 |
| Product Name | 800 V 1 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH108 | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Ammo Pack | DO-41; DO-41 | DO-41 | |||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps | |||||
| Tj | -50 C (-58 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Standard |