STMicroelectronics STTH1502FP Diode
STMicroelectronics STTH1502FP Diode
200 V, 15 A Ultrafast Diode Product overview: STTH1502FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1502FP can be used for catalog matching and distributor lookup.
Diode Standard 200V 15A Through Hole TO-220FPAC
Manufacturer: STMicroelectronics
Win Source Part Number: 054304-STTH1502FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 15A
Reverse Recovery Time (trr): 36ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
RECTIFIER, SINGLE, 15A, 200V, TO-220FPAC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Single
Rectifiers Recovery Diode Ultra Fast
DIODE GP 200V 15A TO220FPAC
DIODE GP 200V 15A TO220FPAC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1894004 | 280-STTH1502FP | 497-5275-5-ND | 054304-STTH1502FP | 45AC7747 | STTH1502FP | STTH1502FP | STTH1502FP |
| Product Name | Schottky Diodes & Rectifiers | 200 V 15 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH1502FP | Rectifier, Single, 15A, 200V, To-220Fpac; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||||
| Package | TO-220; To-220fpac | Rail/Tube | TO-220-2 FP | TO-220 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| trr | 36 ns | 36 ns | 36 ns | 36 ns | ||||
| IO | 15 amps |