Diode Standard 300V 10A Surface Mount DPAK
Diode Standard 300V 10A Surface Mount DPAK
Diode Standard 300V 10A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1262128-STTH1003SB-T
Series: ECOPACK2
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STTH1003SB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): DPG10IM300UC; SHD626150; SHD626000;
Introduction Date: August 24, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
300 V, 10 A Ultrafast Diode Product overview: STTH1003SB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1003SB-TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 10A DPAK
DIODE GEN PURP 300V 10A DPAK
DPAK Fast recovery/high efficiency diode ROHS
RECTIFIER, SINGLE, 10A, 300V, TO-252; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):10A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-15673-2-ND | 1262128-STTH1003SB-TR | 280-STTH1003SB-TR | STTH1003SB-TR | STTH1003SB-TR | STTH1003SB-TR | 23AH3635 | 46T9502 |
| Product Name | Single Diodes | Diodes, Rectifiers - Arrays - STTH1003SB-TR | 300 V 10 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifier, Single, 10A, 300V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 300 volts | 300 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA |