Diode Array 1 Pair Common Cathode Standard 400V 50A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 935636-STTH100W04CW
Features: Diode Array 1 Pair Common Cathode Standard 400 V 50A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STTH100
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
400V, 100 A dual Ultrafast Rectifier Diode Product overview: STTH100W04CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400V, 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 400V, 100 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH100W04CW can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 50A TO247
Rectifiers Turbo 2 ultrafast 2X50A 400V 0.98VF
DIODE ARRAY GP 400V 50A TO247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 497-13402-ND | 935636-STTH100W04CW | 286-STTH100W04CW | STTH100W04CW | STTH100W04CW | STTH100W04CW |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH100W04CW | Dual 400V 100 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247 | Rail/Tube | TO-247 | TO-247 | TO-247; TO-247-3 |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 400 V 50A Through Hole TO-247-3 | |||||
| RoHS Compliant | RoHS |