Ultrafast recovery - 1200 V diode Product overview: STTH12012TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12012TV2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282857-STTH12012TV2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 100
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 2.25 V @ 60 A
Reverse Recovery Time (trr): 125 ns
Current - Reverse Leakage @ Vr: 30 µA @ 1200 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH120
Product Status: Obsolete
Diode Array 2 Independent Standard 1200V 60A Chassis Mount ISOTOP
DIODE MODULE GP 1200V 60A ISOTOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STTH12012TV2 | 1282857-STTH12012TV2 | STTH12012TV2-ND | STTH12012TV2 |
| Product Name | 1200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | ISOTOP | ISOTOP | |
| RoHS Compliant | RoHS | |||
| IO | 60 amps | |||
| Tj | -65 C (-85 F) | |||
| Diode Type | Standard |