Manufacturer: STMicroelectronics
Win Source Part Number: 047392-STTH16BC065CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650V
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 8A
Reverse Recovery Time (trr): 40ns
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Family Name: STTH16BC065CT
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): HER1606GHC0G; MUR1660CT; FR1605G;
Introduction Date: November 05, 2010
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 650V 16A Through Hole TO-220-3
STTH16BC065CT Product overview: STTH16BC065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16BC065CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 650V 16A TO220
DIODE ARRAY GP 650V 16A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 047392-STTH16BC065CT | 497-11090-5-ND | 286-STTH16BC065CT | STTH16BC065CT | 761-STTH16BC065CT |
| Product Name | Diodes, Rectifiers - Arrays - STTH16BC065CT | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY GP 650V 16A TO220AB |
| Diode Type | Standard | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | Obsolete | ||
| VF | 3.2 volts | 3.2 volts | 3.2 volts | ||
| VR | 650 volts | 650 volts | |||
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | Rail/Tube | TO-220 | TO-220; TO-220-3 |