Win Source Part Number: 1282899-STPSC8TH13TI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 80 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 8A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Insulated
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-14201-5
Base Product Number: STPSC8
Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650V 8A Through Hole TO-220-3
2 x 650V tandem, 8 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC8TH13TI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC8TH13TI can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Dual 650V Pwr Schtky Silicn Carbide Diode
DIODE ARRAY SCHOTTKY 650V TO220
DIODE ARRAY SCHOTTKY 650V TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1282899-STPSC8TH13TI | 497-14201-5-ND | 286-STPSC8TH13TI | STPSC8TH13TI | STPSC8TH13TI | 40X8800 | STPSC8TH13TI |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky 650V 8 A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Diode Arrays |
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky | |||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | ||||
| VR | 650 volts | 650 volts | |||||
| IR | 0.0800 mA | 0.0800 mA | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |