Manufacturer: STMicroelectronics
Win Source Part Number: 054303-STTH1502D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 15A
Reverse Recovery Time (trr): 36ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
STMicroelectronics STTH1502D Diode
STMicroelectronics STTH1502D Diode
STMicroelectronics STTH1502D Diode
15A 200V Ultrafast Rectifier Diode, TO-220AC Product overview: STTH1502D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1502D can be used for catalog matching and distributor lookup.
Diode Standard 200V 15A Through Hole TO-220AC
DIODE GEN PURP 200V 15A TO220AC
Rectifiers ULTRAFAST RECOVERY DIODE
DIODE GEN PURP 200V 15A TO220AC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 054303-STTH1502D | 6870899P | 6870899 | 280-STTH1502D | 497-5274-5-ND | 57P2325 | STTH1502D | STTH1502D | STTH1502D |
| Product Name | Diodes, Rectifiers - Single - STTH1502D | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 15A 200V Diode and Rectifier | Single Diodes | Rectifier Stmicroelectronics | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||||||
| VR | 200 volts | 200 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||
| trr | 36 ns | 36 ns |