Diode Standard 600V 2A Through Hole DO-41
Diode Standard 600V 2A Through Hole DO-41
Manufacturer: STMicroelectronics
Win Source Part Number: 1262172-STTH2L06
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 85ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: STTH2L06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 2A
Current - Reverse Leakage at Vr: 2μA at 600V
Diode Ultrafast 2A 600V DO41
Diode Ultrafast 2A 600V DO41
Diode Ultrafast 2A 600V DO41
600V 2A Ultrafast Rectifier Diode, DO-41 Product overview: STTH2L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2L06 can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 2A, 600V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 600V 2A DO41
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-3548-3-ND | 1262172-STTH2L06 | 6870741 | 6870741P | 280-STTH2L06 | STTH2L06 | 07AH7127 | STTH2L06 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH2L06 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 600V 2A Diode and Rectifier | Rectifiers | Rectifier, Single, 2A, 600V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||||
| VR | 600 volts | |||||||
| IR | 0.0020 mA |