High efficiency ultrafast diode
Manufacturer: STMicroelectronics
Win Source Part Number: 016770-STTH1602CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Reverse Recovery Time (trr): 26ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
200V 20A Ultrafast Dual Diode, D2PAK, SM Product overview: STTH1602CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1602CG-TR can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 10A D2PAK
Rectifiers Hi EFFICIENCY ULTRAFAST DIODE
DIODE ARRAY GP 200V 10A D2PAK
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | STTH1602CG-TR | 016770-STTH1602CG-TR | 497-7583-2-ND | 286-STTH1602CG-TR | STTH1602CG-TR | 57P2344 | STTH1602CG-TR | STTH1602CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STTH1602CG-TR | Diode Arrays | Dual 200V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Rectifiers | Diode Arrays | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||||
| VR | 200 volts | 200 volts |