Manufacturer: STMicroelectronics
Win Source Part Number: 054029-STTH2003CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
300V, 20 A Ultrafast Diode Product overview: STTH2003CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH2003CR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARRAY GP 300V 10A I2PAK
DIODE ARRAY GP 300V 10A I2PAK
Rectifiers Hi FREQ SECONDARY RECTIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 054029-STTH2003CR | 286-STTH2003CR | 497-18648-ND | 57P2380 | STTH2003CR | STTH2003CR | STTH2003CR |
| Product Name | Diodes, Rectifiers - Arrays - STTH2003CR | 300V 20 A Diode and Rectifier | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||||
| VR | 300 volts | 300 volts | |||||
| IR | 0.0200 mA | 0.0200 mA |