1200V 15A Ultrafast Rectifier Diode TO-220AC Product overview: STTH15S12D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15S12D can be used for catalog matching and distributor lookup.
Diode Standard 1200V 15A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 898463-STTH15S12D
Features: Diode Standard 1200 V 15A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STTH15
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers Turbo 2 ultrafast high voltage rectifier
DIODE GEN PURP 1.2KV 15A TO220AC
DIODE GEN PURP 1.2KV 15A TO220AC
RECTIFIER, SINGLE, 15A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):15A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH15S12D | 497-15567-5-ND | 898463-STTH15S12D | STTH15S12D | STTH15S12D | STTH15S12D | 45AC7746 |
| Product Name | 1200V 15A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH15S12D | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 15A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Tj | 175 C (347 F) | ||||||
| Diode Type | Diode Standard 1200 V 15A Through Hole TO-220AC | ||||||
| Package | TO-220AC-3 | TO-220; TO-220-2 | TO-220 | ||||
| VF | 3.1 volts | 3.1 volts | 3.1 volts | ||||
| IR | 0.0100 mA |