Manufacturer: STMicroelectronics
Win Source Part Number: 037116-STTH1210D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2V @ 12A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Standard 1000V 12A Through Hole TO-220AC
Diode Ultrafast 12A 1000V TO220
Diode Ultrafast 12A 1000V TO220
Diode Ultrafast 12A 1000V TO220
12A 1kV Ultrafast Rectifier Diode TO-220AC Product overview: STTH1210D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210D can be used for catalog matching and distributor lookup.
Rectifiers Ultrafast recovery high voltage diode
DIODE GEN PURP 1KV 12A TO220AC
RECTIFIER, 1KV, 12A, TO-220AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:12A; Diode Configuration:Single
DIODE GEN PURP 1KV 12A TO220AC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 037116-STTH1210D | 497-5148-5-ND | 6870883 | 6870883P | 280-STTH1210D | STTH1210D | STTH1210D | 24M7970 | STTH1210D |
| Product Name | Diodes, Rectifiers - Single - STTH1210D | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 12A 1kV Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 1Kv, 12A, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes |
| Diode Type | Standard | ||||||||
| VF | 2 volts | 2 volts | 2 volts | 2 volts | |||||
| VR | 1000 volts | 1000 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||
| trr | 90 ns | 48 ns | 90 ns |