STMicroelectronics, Inc. Single Diodes STPSC806G-TR

Description
Diode Silicon Carbide Schottky 600V 8A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 600V 8A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-11210-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11210-6-ND
Single Diodes 497-11210-6-ND
Diode Silicon Carbide Schottky 600V 8A Surface Mount D²PAK

Diode Silicon Carbide Schottky 600V 8A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-11210-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11210-2-ND
Single Diodes 497-11210-2-ND
Diode Silicon Carbide Schottky 600V 8A Surface Mount D²PAK

Diode Silicon Carbide Schottky 600V 8A Surface Mount D²PAK

Buy Now Datasheet
Rectifier, Sic Schottky, 600V, 8A, To-263-3; Product Range Stmicroelectronics - 39T7194 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 600V, 8A, To-263-3; Product Range Stmicroelectronics
39T7194
Rectifier, Sic Schottky, 600V, 8A, To-263-3; Product Range Stmicroelectronics 39T7194
RECTIFIER, SIC SCHOTTKY, 600V, 8A, TO-263-3; Product Range:600V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Total Capacitive Charge:10nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 600V, 8A, TO-263-3; Product Range:600V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Total Capacitive Charge:10nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site
Rectifier, Sic Schottky, 600V, 8A, To-263-3; Product Range Stmicroelectronics - 88W4599 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 600V, 8A, To-263-3; Product Range Stmicroelectronics
88W4599
Rectifier, Sic Schottky, 600V, 8A, To-263-3; Product Range Stmicroelectronics 88W4599
RECTIFIER, SIC SCHOTTKY, 600V, 8A, TO-263-3; Product Range:600V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Total Capacitive Charge:10nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 600V, 8A, TO-263-3; Product Range:600V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Total Capacitive Charge:10nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC806G-TR
Schottky Diodes & Rectifiers STPSC806G-TR
Schottky Diodes & Rectifiers 600V Power Schottky 8A 10 nC No Reverse

Schottky Diodes & Rectifiers 600V Power Schottky 8A 10 nC No Reverse

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC806G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC806G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC806G-TR
DIODE SIL CARBIDE 600V 8A D2PAK

DIODE SIL CARBIDE 600V 8A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-11210-6-ND 39T7194 STPSC806G-TR STPSC806G-TR
Product Name Single Diodes Rectifier, Sic Schottky, 600V, 8A, To-263-3; Product Range Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F)
Package D2PAK; TO-263 (D2PAK) D2PAK; D2PAK-2 D2PAK
RoHS Compliant RoHS
VRRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCPHN16 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
RF Diodes - BAR50-02LE6327 - 079401-BAR50-02LE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers