Manufacturer: STMicroelectronics
Win Source Part Number: 092723-STTH212U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH212
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): S2T-Q; S2T-H; S2T;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Diode Standard 1200V 2A Surface Mount SMB
Diode Standard 1200V 2A Surface Mount SMB
Diode Standard 1200V 2A Surface Mount SMB
2A 1200V Ultrafast Rectifier Diode, SMB, SMT Product overview: STTH212U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH212U can be used for catalog matching and distributor lookup.
Fast hi-voltage diode STTH212U 2A 1200V
Fast hi-voltage diode STTH212U 2A 1200V
DIODE GEN PURP 1.2KV 2A SMB
DIODE GEN PURP 1.2KV 2A SMB
(PRICE/TC), RECTIFIER DIODE, SINGLE, 1.2 KV, 2 A, 1.75 V, 75 NS, 40 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 092723-STTH212U | 497-5762-2-ND | 280-STTH212U | 248619 | STTH212U | STTH212U | STTH212U | 16477825 |
| Product Name | Diodes, Rectifiers - Single - STTH212U | Single Diodes | 2A 1200V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Bridge Rectifier |
| Diode Type | Standard | |||||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | |||||
| VR | 1200 volts | 1200 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| trr | 75 ns | 75 ns |