STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTA212S STTA212S

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103903-STTA212S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.65V @ 2A Reverse Recovery Time (trr): 115ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103903-STTA212S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.65V @ 2A Reverse Recovery Time (trr): 115ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTA212S - 1103903-STTA212S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA212S
1103903-STTA212S
Diodes, Rectifiers - Single - STTA212S 1103903-STTA212S
Manufacturer: STMicroelectronics Win Source Part Number: 1103903-STTA212S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.65V @ 2A Reverse Recovery Time (trr): 115ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103903-STTA212S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.65V @ 2A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 497-3238-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3238-2-ND
Single Diodes 497-3238-2-ND
Diode Standard 1200V 2A Surface Mount SMC

Diode Standard 1200V 2A Surface Mount SMC

Buy Now Datasheet
2A 1200V Diode and Rectifier - 280-STTA212S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 1200V Diode and Rectifier
280-STTA212S
2A 1200V Diode and Rectifier 280-STTA212S
2A, 1200V, SILICON, RECTIFIER DIODE, PLASTIC, SMC, 2 PIN Product overview: STTA212S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA212S can be used for catalog matching and distributor lookup.

2A, 1200V, SILICON, RECTIFIER DIODE, PLASTIC, SMC, 2 PIN Product overview: STTA212S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA212S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA212S
Discrete Semiconductor Products - Diodes - Rectifiers STTA212S
DIODE GEN PURP 1.2KV 2A SMC

DIODE GEN PURP 1.2KV 2A SMC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1103903-STTA212S 497-3238-2-ND 280-STTA212S STTA212S
Product Name Diodes, Rectifiers - Single - STTA212S Single Diodes 2A 1200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.65 volts 1.65 volts
VR 1200 volts
IR 0.0200 mA
trr 115 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333329P - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5550 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
High-voltage switching diode - BAS521,315 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
4 suppliers
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details