Manufacturer: STMicroelectronics
Win Source Part Number: 1262151-STTH1512PI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DOP3I-2 Insulated (Straight Leads)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 15μA @ 1200V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH1512
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: DOP3I
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): SIDC14D120F6ZJ; SIDC14D120E6ZJ; BYP301;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
1200 V, 15 A Ultrafast Diode Product overview: STTH1512PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1512PI can be used for catalog matching and distributor lookup.
Diode Standard 1200V 15A Through Hole DOP3I
Rectifiers Ultrafast Recovery 1200 V Diode
DIODE GEN PURP 1.2KV 15A DOP3I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1262151-STTH1512PI | 280-STTH1512PI | 497-6096-5-ND | STTH1512PI | STTH1512PI |
| Product Name | Diodes, Rectifiers - Single - STTH1512PI | 1200 V 15 A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | ||||
| VF | 2.1 volts | 2.1 volts | |||
| VR | 1200 volts | ||||
| IR | 0.0150 mA | ||||
| trr | 105 ns |