Win Source Part Number: 981958-STRVS252X02F
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: MOSFET Protection
Standard Package: 600
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 252V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-13728-3,497-137
Base Product Number: STRVS252
Product Status: Obsolete
Unidirectional TVS Diode, 252V Clamping, DO-201, 2A Surge Product overview: STRVS252X02F from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 252V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 252V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS252X02F can be used for catalog matching and distributor lookup.
252V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 171VWM 252VC DO201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 981958-STRVS252X02F | 144-STRVS252X02F | 497-13728-3-ND | STRVS252X02F |
| Product Name | Circuit Protection - TVS - Diodes | 252V 2A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201AA, DO-27, Axial | Ammo Pack | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |
| VC | 252 volts | 252 volts | 252 volts | |
| VBR | 190 volts | 190 volts | 190 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |