650 V, 4 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC4H065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC4H065DI can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 4A Through Hole TO-220AC ins
Manufacturer: STMicroelectronics
Win Source Part Number: 898420-STPSC4H065DI
Features: Diode Silicon Carbide Schottky 650 V 4A Through Hole TO-220AC ins
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Insulated, TO-220AC
Package: Tube
Mounting: Through Hole
Family Name: STPSC4
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC ins
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPSC4H065DI-ND, 497-STPSC4H065DI, 497-14575-5-ND, -497-14575-5, 497-14575-5
Schottky Diode 650V 30A SiC TO220AC-2ins
Schottky Diode 650V 30A SiC TO220AC-2ins
Schottky Diode 650V 30A SiC TO220AC-2ins
DIODE SIC 650V 4A TO220AC INS
Schottky Diodes & Rectifiers 650V Pwr Schottky Silicn Carbide Diode
DIODE SIC 650V 4A TO220AC INS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-STPSC4H065DI | 497-STPSC4H065DI-ND | 898420-STPSC4H065DI | 8607463 | 8607463P | STPSC4H065DI | STPSC4H065DI | STPSC4H065DI |
| Product Name | Schottky 650 V 4 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPSC4H065DI | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Rail/Tube | TO-220; TO-220AC ins | TO-220; To-220ac | TO-220; TO-220 | TO-220 | TO-220AC-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 4 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |